TE Connectivity PCB Terminals 170001-3

Description
Contact Features Contact Underplating Material : None Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions PCB Hole Diameter : 3.3 MM  [.13 INCH ] Stud Diameter : 3.3 MM  [.13 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : None Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions PCB Hole Diameter : 3.3 MM  [.13 INCH ] Stud Diameter : 3.3 MM  [.13 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 170001-3 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
170001-3
PCB Terminals 170001-3
Contact Features Contact Underplating Material : None Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions PCB Hole Diameter : 3.3 MM  [.13 INCH ] Stud Diameter : 3.3 MM  [.13 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Underplating Material : None
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Tin
  • Terminal Size : 4.75

Dimensions


  • PCB Hole Diameter : 3.3 MM  [.13 INCH ]
  • Stud Diameter : 3.3 MM  [.13 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A131020-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A131020-ND
Terminals - Quick Connects, Quick Disconnect Connectors A131020-ND
CONN QC TAB 0.187

CONN QC TAB 0.187

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
170001-3
Terminals 170001-3
Terminals 187 SRS FASTON TAB

Terminals 187 SRS FASTON TAB

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 170001-3 A131020-ND 170001-3
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Quick Disconnects - 1-1627042-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-160304-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers