TE Connectivity Power Line Filter Modules 16KEMS10AFPD

Description
Three Phase (Delta) EMC/EMI Line Filter 16A 440VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Delta) EMC/EMI Line Filter 16A 440VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 174-16KEMS10AFPD-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-16KEMS10AFPD-ND
Power Line Filter Modules 174-16KEMS10AFPD-ND
Three Phase (Delta) EMC/EMI Line Filter 16A 440VAC 50/60Hz Single Stage Terminal Block

Three Phase (Delta) EMC/EMI Line Filter 16A 440VAC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Power Line Filter, 3 Phase, 16A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4237 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 16A, 440Vac; Filter Applications Corcom Te Connectivity
82AH4237
Power Line Filter, 3 Phase, 16A, 440Vac; Filter Applications Corcom Te Connectivity 82AH4237
POWER LINE FILTER, 3 PHASE, 16A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 16A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 174-16KEMS10AFPD-ND 82AH4237
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 16A, 440Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
Rated Voltage 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-134-836-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details