TE Connectivity Power Line Filters 16FC10

Description
TE Connectivity 16FC10 Power Line Filter
Request a Quote Datasheet
Description
TE Connectivity 16FC10 Power Line Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7820983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7820983
Power Line Filters 7820983
TE Connectivity 16FC10 Power Line Filter

TE Connectivity 16FC10 Power Line Filter

Supplier's Site
Power Line Filter Modules - 16FC10-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
16FC10-ND
Power Line Filter Modules 16FC10-ND
Single Phase EMC/EMI Line Filter 16A 250VAC 50/60Hz Two Stage Terminal Block

Single Phase EMC/EMI Line Filter 16A 250VAC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet
Power Line Filter, Emi/rfi, 16A, 250Vac; Filter Applications Corcom Te Connectivity - 16M4185 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 16A, 250Vac; Filter Applications Corcom Te Connectivity
16M4185
Power Line Filter, Emi/rfi, 16A, 250Vac; Filter Applications Corcom Te Connectivity 16M4185
POWER LINE FILTER, EMI/RFI, 16A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:Power LineRoHS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 16A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:Power LineRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7820983 16FC10-ND 16M4185
Product Name Power Line Filters Power Line Filter Modules Power Line Filter, Emi/rfi, 16A, 250Vac; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase
Standards and Certifications RoHS
Operating Temperature -10 C (14 F) -10 to 40 C (14 to 104 F)
Package / Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Un-Filtered Iec Power Entry Module, C14; Connector Type Schurter - 27AJ4162 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details