TE Connectivity Power Line Filter Modules 16AYA6A

Description
Three Phase (Wye) EMC/EMI Line Filter 16A AC 50/60Hz Single Stage Threaded Post (8-32)
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 16A AC 50/60Hz Single Stage Threaded Post (8-32)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 16AYA6A-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
16AYA6A-ND
Power Line Filter Modules 16AYA6A-ND
Three Phase (Wye) EMC/EMI Line Filter 16A AC 50/60Hz Single Stage Threaded Post (8-32)

Three Phase (Wye) EMC/EMI Line Filter 16A AC 50/60Hz Single Stage Threaded Post (8-32)

Buy Now Datasheet
Power Line Filter, 3Phase, 16A, 440Vac; Filter Applications Corcom Te Connectivity - 30M9647 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3Phase, 16A, 440Vac; Filter Applications Corcom Te Connectivity
30M9647
Power Line Filter, 3Phase, 16A, 440Vac; Filter Applications Corcom Te Connectivity 30M9647
POWER LINE FILTER, 3PHASE, 16A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, 3PHASE, 16A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 16AYA6A-ND 30M9647
Product Name Power Line Filter Modules Power Line Filter, 3Phase, 16A, 440Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UR
Operating Temperature -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-SBSMP5000473MXTDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filters - 1245305 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details