TE Connectivity Hand Crimping Tools 169994-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 169994-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
169994-1
Hand Crimping Tools 169994-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Cannot be Certified
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : Straight Action Hand Tool
Buy Now
Crimpers, Applicators, Presses - A120124-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A120124-ND
Crimpers, Applicators, Presses A120124-ND
Hand Crimper Tool Quick Connects Terminals

Hand Crimper Tool Quick Connects Terminals

Buy Now Datasheet
Han Crimp Tool, 24-20Awg Contact; Crimp Tool Type Amp Te Connectivity - 65H5722 - Newark, An Avnet Company
Chicago, IL, United States
Han Crimp Tool, 24-20Awg Contact; Crimp Tool Type Amp Te Connectivity
65H5722
Han Crimp Tool, 24-20Awg Contact; Crimp Tool Type Amp Te Connectivity 65H5722
HAN CRIMP TOOL, 24-20AWG CONTACT; Crimp Tool Type:Hand; For Use With:AMP Size 24-20 AWG 170330 Contacts; Product Range:Positive Lock Series RoHS Compliant: Yes

HAN CRIMP TOOL, 24-20AWG CONTACT; Crimp Tool Type:Hand; For Use With:AMP Size 24-20 AWG 170330 Contacts; Product Range:Positive Lock Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 169994-1 A120124-ND 65H5722
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Han Crimp Tool, 24-20Awg Contact; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Quick Connects Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1213077-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1102855-5 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
3 suppliers
Tools - 1-1803125-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Portable Crimp Tools - 1055789-1 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Hand Tools
View Details