TE Connectivity Data Bus Couplers 169891-000

Description
Configuration Features Eyelet : Without Mechanical Attachment Coupler Style : Bayonet Product Type Features Cable Type : 7724C8664 (EMP Hardened) Coupler Type : Data Bus Coupler Product Type : Data Bus Component Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Configuration Features Eyelet : Without Mechanical Attachment Coupler Style : Bayonet Product Type Features Cable Type : 7724C8664 (EMP Hardened) Coupler Type : Data Bus Coupler Product Type : Data Bus Component Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - 169891-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
169891-000
Data Bus Couplers 169891-000
Configuration Features Eyelet : Without Mechanical Attachment Coupler Style : Bayonet Product Type Features Cable Type : 7724C8664 (EMP Hardened) Coupler Type : Data Bus Coupler Product Type : Data Bus Component Usage Conditions Operating Temperature (Max) (DEGC) : 125

Configuration Features


  • Eyelet : Without

Mechanical Attachment


  • Coupler Style : Bayonet

Product Type Features


  • Cable Type : 7724C8664 (EMP Hardened)
  • Coupler Type : Data Bus Coupler
  • Product Type : Data Bus Component

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 169891-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products