TE Connectivity Hand Crimping Tools 169481-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 169481-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
169481-1
Hand Crimping Tools 169481-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Cannot be Certified
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : Straight Action Hand Tool
Buy Now
Crimpers, Applicators, Presses - 169481-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
169481-1-ND
Crimpers, Applicators, Presses 169481-1-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Hand Tool For Modu Iv Contacts; Crimp Tool Type Amp Te Connectivity - 93F5678 - Newark, An Avnet Company
Chicago, IL, United States
Hand Tool For Modu Iv Contacts; Crimp Tool Type Amp Te Connectivity
93F5678
Hand Tool For Modu Iv Contacts; Crimp Tool Type Amp Te Connectivity 93F5678
HAND TOOL FOR MODU IV CONTACTS; Crimp Tool Type:Ratchet; For Use With:AMP MOD-4 32AWG to 20AWG Contacts; Product Range:AMP Series; Crimp Application:Contacts ; Crimp Size:32AWG to 24AWG RoHS Compliant: Yes

HAND TOOL FOR MODU IV CONTACTS; Crimp Tool Type:Ratchet; For Use With:AMP MOD-4 32AWG to 20AWG Contacts; Product Range:AMP Series; Crimp Application:Contacts; Crimp Size:32AWG to 24AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Tool, Hand, Crimp; Crimp Tool Type Amp Te Connectivity - 25M0773 - Newark, An Avnet Company
Chicago, IL, United States
Tool, Hand, Crimp; Crimp Tool Type Amp Te Connectivity
25M0773
Tool, Hand, Crimp; Crimp Tool Type Amp Te Connectivity 25M0773
TOOL, HAND, CRIMP; Crimp Tool Type:Ratchet; For Use With:AMP MOD-4 32AWG to 20AWG Contacts; Product Range:AMP Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TOOL, HAND, CRIMP; Crimp Tool Type:Ratchet; For Use With:AMP MOD-4 32AWG to 20AWG Contacts; Product Range:AMP Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 169481-1 169481-1-ND 93F5678 25M0773
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Hand Tool For Modu Iv Contacts; Crimp Tool Type Amp Te Connectivity Tool, Hand, Crimp; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803193-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707830-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633773-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details