TE Connectivity Expanded Beam Fiber Housings 1693741-2

Description
Body Features Bulkhead Style : Low Profile Protective Cap Material : Thermoplastic Shell Finish : None Housing Features Shell Material : Nickel Aluminum Bronze Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : D-Hole (Jam Nut) Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit
Request a Quote
Description
Body Features Bulkhead Style : Low Profile Protective Cap Material : Thermoplastic Shell Finish : None Housing Features Shell Material : Nickel Aluminum Bronze Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : D-Hole (Jam Nut) Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Expanded Beam Fiber Housings - 1693741-2 - TE Connectivity
Berwyn, PA, United States
Expanded Beam Fiber Housings
1693741-2
Expanded Beam Fiber Housings 1693741-2
Body Features Bulkhead Style : Low Profile Protective Cap Material : Thermoplastic Shell Finish : None Housing Features Shell Material : Nickel Aluminum Bronze Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : D-Hole (Jam Nut) Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit

Body Features


  • Bulkhead Style : Low Profile
  • Protective Cap Material : Thermoplastic
  • Shell Finish : None

Housing Features


  • Shell Material : Nickel Aluminum Bronze

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : D-Hole (Jam Nut)

Product Type Features


  • Connector & Housing Type : Receptacle
  • Fiber Optic Product Type : Connector Shell Kit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1693741-2
Product Name Expanded Beam Fiber Housings
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products