TE Connectivity Power Systems Clamps 169286-000

Description
Body Features Product Weight : .092 KG  [.203 LB ] Dimensions Bolt Size : 2 x M8 Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 16 - 70 Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 16/2.5 - 70/12 Compatible Conductor Diameter Range : 12 - 14 MM  [.47 - .55 INCH ] Compatible Conductor Diameter Range - Aluminum (MM) : 5.1 - 10.5 Compatible Conductor Range (AAC) (AWGKC) : 6 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : VDE 0210 & 0212 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 22 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage, Medium Voltage Packaging Features Packaging Quantity : 50 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power System Clamp Style : Bolted Parallel Groove Clamp
Request a Quote Datasheet
Description
Body Features Product Weight : .092 KG  [.203 LB ] Dimensions Bolt Size : 2 x M8 Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 16 - 70 Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 16/2.5 - 70/12 Compatible Conductor Diameter Range : 12 - 14 MM  [.47 - .55 INCH ] Compatible Conductor Diameter Range - Aluminum (MM) : 5.1 - 10.5 Compatible Conductor Range (AAC) (AWGKC) : 6 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : VDE 0210 & 0212 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 22 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage, Medium Voltage Packaging Features Packaging Quantity : 50 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power System Clamp Style : Bolted Parallel Groove Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 169286-000 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
169286-000
Power Systems Clamps 169286-000
Body Features Product Weight : .092 KG  [.203 LB ] Dimensions Bolt Size : 2 x M8 Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 16 - 70 Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 16/2.5 - 70/12 Compatible Conductor Diameter Range : 12 - 14 MM  [.47 - .55 INCH ] Compatible Conductor Diameter Range - Aluminum (MM) : 5.1 - 10.5 Compatible Conductor Range (AAC) (AWGKC) : 6 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : VDE 0210 & 0212 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 22 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage, Medium Voltage Packaging Features Packaging Quantity : 50 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power System Clamp Style : Bolted Parallel Groove Clamp

Body Features


  • Product Weight : .092 KG  [.203 LB ]

Dimensions


  • Bolt Size : 2 x M8
  • Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 16 - 70
  • Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 16/2.5 - 70/12
  • Compatible Conductor Diameter Range : 12 - 14 MM  [.47 - .55 INCH ]
  • Compatible Conductor Diameter Range - Aluminum (MM) : 5.1 - 10.5
  • Compatible Conductor Range (AAC) (AWGKC) : 6 - 2/0

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : VDE 0210 & 0212

Mechanical Attachment


  • Tightening Torque Range (Recommended) (NEWTM) : 22

Operation/Application


  • Power Component Application Type : Overhead
  • Voltage Application : Low Voltage, Medium Voltage

Packaging Features


  • Packaging Quantity : 50

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted Type
  • Power System Clamp Style : Bolted Parallel Groove Clamp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 169286-000
Product Name Power Systems Clamps
Mounting Bolted Type
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 18 AWG
View Details
Specs
Connector Type Military Connector
View Details