TE Connectivity Power Terminals 167892-2

Description
Body Features Terminal Profile : Standard Configuration Features Number of Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 40 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 5 MICM  [196.85 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 5 MICM  [196.85 MICIN ] Dimensions Mating Area Interface Dimensions : 6.35 x .81 MM  [.25 x .32 INCH ] Overall Product Length : 13 MM  [.511 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Contact Mating Retention Type : Dimple Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector System : Cable-to-Board Power Terminal Type : Power Tap Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Profile : Standard Configuration Features Number of Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 40 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 5 MICM  [196.85 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 5 MICM  [196.85 MICIN ] Dimensions Mating Area Interface Dimensions : 6.35 x .81 MM  [.25 x .32 INCH ] Overall Product Length : 13 MM  [.511 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Contact Mating Retention Type : Dimple Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector System : Cable-to-Board Power Terminal Type : Power Tap Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 167892-2 - TE Connectivity
Berwyn, PA, United States
Power Terminals
167892-2
Power Terminals 167892-2
Body Features Terminal Profile : Standard Configuration Features Number of Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 40 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 5 MICM  [196.85 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 5 MICM  [196.85 MICIN ] Dimensions Mating Area Interface Dimensions : 6.35 x .81 MM  [.25 x .32 INCH ] Overall Product Length : 13 MM  [.511 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Contact Mating Retention Type : Dimple Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector System : Cable-to-Board Power Terminal Type : Power Tap Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Terminal Profile : Standard

Configuration Features


  • Number of Positions : 8
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 40
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 5 MICM  [196.85 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : 5 MICM  [196.85 MICIN ]

Dimensions


  • Mating Area Interface Dimensions : 6.35 x .81 MM  [.25 x .32 INCH ]
  • Overall Product Length : 13 MM  [.511 INCH ]
  • PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Contact Mating Retention Type : Dimple

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector System : Cable-to-Board
  • Power Terminal Type : Power Tap

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A112619-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A112619-ND
Terminals - Quick Connects, Quick Disconnect Connectors A112619-ND
CONN QC TAB 0.250 PRESS-FIT

CONN QC TAB 0.250 PRESS-FIT

Buy Now Datasheet
Terminals - 167892-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
167892-2
Terminals 167892-2
Terminals 8P.P.L.TERM.(D)

Terminals 8P.P.L.TERM.(D)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 167892-2 A112619-ND 167892-2
Product Name Power Terminals Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175196-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Splices - 028833-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details