TE Connectivity Surface Mount Resistors 1676461-9

Description
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 2 x 1.25 x .55 Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .1 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 90.9K Voltage Rating (V) : 100 Packaging Features Packaging Method : Reel Product Type Features Element Type : Thin Film Package Size Code : 0805 Product Type : Fixed Resistor Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±10
Request a Quote
Description
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 2 x 1.25 x .55 Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .1 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 90.9K Voltage Rating (V) : 100 Packaging Features Packaging Method : Reel Product Type Features Element Type : Thin Film Package Size Code : 0805 Product Type : Fixed Resistor Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1676461-9 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1676461-9
Surface Mount Resistors 1676461-9
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 2 x 1.25 x .55 Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .1 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 90.9K Voltage Rating (V) : 100 Packaging Features Packaging Method : Reel Product Type Features Element Type : Thin Film Package Size Code : 0805 Product Type : Fixed Resistor Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±10

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 2 x 1.25 x .55

Electrical Characteristics


  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .1
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 90.9K
  • Voltage Rating (V) : 100

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0805
  • Product Type : Fixed Resistor
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 155
  • Temperature Coefficient (PPMC) : ±10
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 1676461-9
Product Name Surface Mount Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90900 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers