TE Connectivity Surface Mount Resistors 1676263-9

Description
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 2 x 1.25 x .5 Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .1 Resistance Class : Up to 1kω Resistance Value (OHM) : 243 Voltage Rating (V) : 100 Packaging Features Packaging Method : Cut Tape Length Product Type Features Element Type : Thin Film Package Size Code : 0805 Product Type : Fixed Resistor Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±10
Request a Quote
Description
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 2 x 1.25 x .5 Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .1 Resistance Class : Up to 1kω Resistance Value (OHM) : 243 Voltage Rating (V) : 100 Packaging Features Packaging Method : Cut Tape Length Product Type Features Element Type : Thin Film Package Size Code : 0805 Product Type : Fixed Resistor Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1676263-9 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1676263-9
Surface Mount Resistors 1676263-9
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 2 x 1.25 x .5 Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .1 Resistance Class : Up to 1kω Resistance Value (OHM) : 243 Voltage Rating (V) : 100 Packaging Features Packaging Method : Cut Tape Length Product Type Features Element Type : Thin Film Package Size Code : 0805 Product Type : Fixed Resistor Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±10

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 2 x 1.25 x .5

Electrical Characteristics


  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .1
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 243
  • Voltage Rating (V) : 100

Packaging Features


  • Packaging Method : Cut Tape Length

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0805
  • Product Type : Fixed Resistor
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 155
  • Temperature Coefficient (PPMC) : ±10
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 1676263-9
Product Name Surface Mount Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers