TE Connectivity Surface Mount Resistors 1676258-5

Description
Configuration Features Number of Resistors : 1 Dimensions Dimensions (MM) : 2 x 1.25 x .55 Electrical Characteristics Power Rating (WATT) : .1 Resistance (OHM) : 22.6K Resistance Range (OHM) : 1kω - 1Mω Tolerance : .1% Voltage Rating (V) : 100 Mechanical Attachment Mount Style : Surface Mount Packaging Features Packaging Method : Cut Tape Length Product Type Features Element Type : Thin Film Product Type : Fixed Resistor Resistor Type : Precision Resistor Size Code : 0805 Termination Features Number of Terminations : 2 Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±10
Request a Quote
Description
Configuration Features Number of Resistors : 1 Dimensions Dimensions (MM) : 2 x 1.25 x .55 Electrical Characteristics Power Rating (WATT) : .1 Resistance (OHM) : 22.6K Resistance Range (OHM) : 1kω - 1Mω Tolerance : .1% Voltage Rating (V) : 100 Mechanical Attachment Mount Style : Surface Mount Packaging Features Packaging Method : Cut Tape Length Product Type Features Element Type : Thin Film Product Type : Fixed Resistor Resistor Type : Precision Resistor Size Code : 0805 Termination Features Number of Terminations : 2 Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1676258-5 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1676258-5
Surface Mount Resistors 1676258-5
Configuration Features Number of Resistors : 1 Dimensions Dimensions (MM) : 2 x 1.25 x .55 Electrical Characteristics Power Rating (WATT) : .1 Resistance (OHM) : 22.6K Resistance Range (OHM) : 1kω - 1Mω Tolerance : .1% Voltage Rating (V) : 100 Mechanical Attachment Mount Style : Surface Mount Packaging Features Packaging Method : Cut Tape Length Product Type Features Element Type : Thin Film Product Type : Fixed Resistor Resistor Type : Precision Resistor Size Code : 0805 Termination Features Number of Terminations : 2 Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±10

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Dimensions (MM) : 2 x 1.25 x .55

Electrical Characteristics


  • Power Rating (WATT) : .1
  • Resistance (OHM) : 22.6K
  • Resistance Range (OHM) : 1kΩ - 1MΩ
  • Tolerance : .1%
  • Voltage Rating (V) : 100

Mechanical Attachment


  • Mount Style : Surface Mount

Packaging Features


  • Packaging Method : Cut Tape Length

Product Type Features


  • Element Type : Thin Film
  • Product Type : Fixed Resistor
  • Resistor Type : Precision Resistor
  • Size Code : 0805

Termination Features


  • Number of Terminations : 2
  • Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±10
Buy Now
Swedesboro, NJ, United States
Resistors
1676258-5
Resistors 1676258-5
RN 0805 22K6 0.1% 10PPM CUT LENGTH

RN 0805 22K6 0.1% 10PPM CUT LENGTH

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1676258-5 1676258-5
Product Name Surface Mount Resistors Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 22600 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers