Configuration Features Number of Resistors : 1
Dimensions Passive Component Dimensions (MM) : 2 x 1.25 x .5
Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .1 Resistance Class : Up to 1kω Resistance Value (OHM) : 113 Voltage Rating (V) : 100
Packaging Features Packaging Method : Cut Tape Length
Product Type Features Element Type : Thin Film Package Size Code : 0805 Product Type : Fixed Resistor Resistor Type : Precision Resistor
Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±10
Configuration Features
Dimensions
- Passive Component Dimensions (MM) : 2 x 1.25 x .5
Electrical Characteristics
- Passive Component Tolerance (PCT) : .1
- Power Rating (WATT) : .1
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : 113
- Voltage Rating (V) : 100
Packaging Features
- Packaging Method : Cut Tape Length
Product Type Features
- Element Type : Thin Film
- Package Size Code : 0805
- Product Type : Fixed Resistor
- Resistor Type : Precision Resistor
Termination Features
- Number of Terminations : 2
- Surface Mount Resistor Termination Type : Solder
Usage Conditions
- Operating Temperature Range (DEGC) : -55 - 155
- Temperature Coefficient (PPMC) : ±10