TE Connectivity Chassis Mount Resistors 1676040-5

Description
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 280 x 57.4 x 54.5 Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 300 Resistance Class : Up to 1kω Resistance Value (OHM) : 22 Voltage Rating : 3 kV Mechanical Attachment Chassis Mount Resistor Mount Style : Chassis Mount Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Custom Termination Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±150
Request a Quote
Description
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 280 x 57.4 x 54.5 Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 300 Resistance Class : Up to 1kω Resistance Value (OHM) : 22 Voltage Rating : 3 kV Mechanical Attachment Chassis Mount Resistor Mount Style : Chassis Mount Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Custom Termination Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1676040-5 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
1676040-5
Chassis Mount Resistors 1676040-5
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 280 x 57.4 x 54.5 Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 300 Resistance Class : Up to 1kω Resistance Value (OHM) : 22 Voltage Rating : 3 kV Mechanical Attachment Chassis Mount Resistor Mount Style : Chassis Mount Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Custom Termination Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±150

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 280 x 57.4 x 54.5

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 10
  • Power Rating (WATT) : 300
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 22
  • Voltage Rating : 3 kV

Mechanical Attachment


  • Chassis Mount Resistor Mount Style : Chassis Mount

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Custom Termination
  • Number of Terminations : 2

Usage Conditions


  • Temperature Coefficient (PPMC) : ±150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 1676040-5
Product Name Chassis Mount Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 22 ohms
Tolerance 10 +/- %
Temperature Coefficient 150 ±ppm/°C
Power Rating 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers