TE Connectivity Automotive Housing, Plug, 40Pos; Product Range Te Connectivity 1674312-1

Description
AUTOMOTIVE HOUSING, PLUG, 40POS; Product Range:TH 025 Series; Gender:Plug; No. of Positions:40Position s; For Use With:AMP 1674311-1, 1674311-2, 1674936-1, 1674936-2 Automotive Socket Contacts; IP Rating:-; Voltage Rating:12V RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 40POS; Product Range:TH 025 Series; Gender:Plug; No. of Positions:40Position s; For Use With:AMP 1674311-1, 1674311-2, 1674936-1, 1674936-2 Automotive Socket Contacts; IP Rating:-; Voltage Rating:12V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 40Pos; Product Range Te Connectivity - 69AH9884 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 40Pos; Product Range Te Connectivity
69AH9884
Automotive Housing, Plug, 40Pos; Product Range Te Connectivity 69AH9884
AUTOMOTIVE HOUSING, PLUG, 40POS; Product Range:TH 025 Series; Gender:Plug; No. of Positions:40Position s; For Use With:AMP 1674311-1, 1674311-2, 1674936-1, 1674936-2 Automotive Socket Contacts; IP Rating:-; Voltage Rating:12V RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 40POS; Product Range:TH 025 Series; Gender:Plug; No. of Positions:40Positions; For Use With:AMP 1674311-1, 1674311-2, 1674936-1, 1674936-2 Automotive Socket Contacts; IP Rating:-; Voltage Rating:12V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH9884
Product Name Automotive Housing, Plug, 40Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details