TE Connectivity Automotive Terminals 1674311-1

Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 4 Dimensions Wire Insulation Diameter : 1.1 - 1.6 MM  [.042 - .067 INCH ] Wire Size (MMSQ) : .3 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 22, 20, 21 Wire Size Search (MMSQ) : .5, .3, .4 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 90 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 80 DEGC  [194 DEGF , 212 DEGF , 185 DEGF , 176 DEGF , 221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 4 Dimensions Wire Insulation Diameter : 1.1 - 1.6 MM  [.042 - .067 INCH ] Wire Size (MMSQ) : .3 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 22, 20, 21 Wire Size Search (MMSQ) : .5, .3, .4 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 90 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 80 DEGC  [194 DEGF , 212 DEGF , 185 DEGF , 176 DEGF , 221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1674311-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1674311-1
Automotive Terminals 1674311-1
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 4 Dimensions Wire Insulation Diameter : 1.1 - 1.6 MM  [.042 - .067 INCH ] Wire Size (MMSQ) : .3 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 22, 20, 21 Wire Size Search (MMSQ) : .5, .3, .4 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 90 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 80 DEGC  [194 DEGF , 212 DEGF , 185 DEGF , 176 DEGF , 221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Contact Features


  • Contact Termination Area Plating Material : Tin (Sn)
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 4

Dimensions


  • Wire Insulation Diameter : 1.1 - 1.6 MM  [.042 - .067 INCH ]
  • Wire Size (MMSQ) : .3 - .5
  • Wire Size (AWG) : 22 - 20
  • Wire Size Search (AWG) : 22, 20, 21
  • Wire Size Search (MMSQ) : .5, .3, .4

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature (Max) : 90 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 80 DEGC  [194 DEGF , 212 DEGF , 185 DEGF , 176 DEGF , 221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Crimp Contacts - 7121823P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7121823P
Crimp Contacts 7121823P
TE Connectivity 1674311-1 Crimp Terminal

TE Connectivity 1674311-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1641844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1641844
Crimp Contacts 1641844
TE Connectivity 1674311-1 Crimp Terminal

TE Connectivity 1674311-1 Crimp Terminal

Supplier's Site
Contact, Socket, 22-20Awg, Crimp; Product Range Amp Te Connectivity - 62X8561 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-20Awg, Crimp; Product Range Amp Te Connectivity
62X8561
Contact, Socket, 22-20Awg, Crimp; Product Range Amp Te Connectivity 62X8561
CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:Multilock 0.64 III Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:Multilock 0.64 III Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 22-20Awg, Crimp; Product Range Amp Te Connectivity - 75M9454 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-20Awg, Crimp; Product Range Amp Te Connectivity
75M9454
Contact, Socket, 22-20Awg, Crimp; Product Range Amp Te Connectivity 75M9454
CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:Multilock 0.64 III Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:Multilock 0.64 III Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 22-20Awg, Crimp; Product Range Amp Te Connectivity - 32AH7261 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-20Awg, Crimp; Product Range Amp Te Connectivity
32AH7261
Contact, Socket, 22-20Awg, Crimp; Product Range Amp Te Connectivity 32AH7261
CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:Multilock 0.64 III Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size RoHS Compliant: Yes

CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:Multilock 0.64 III Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 22-20Awg, Crimp; Product Range Amp Te Connectivity - 17AH9920 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-20Awg, Crimp; Product Range Amp Te Connectivity
17AH9920
Contact, Socket, 22-20Awg, Crimp; Product Range Amp Te Connectivity 17AH9920
CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:Multilock 0.64 III Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size RoHS Compliant: Yes

CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:Multilock 0.64 III Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 1674311-1 7121823P 1641844 62X8561
Product Name Automotive Terminals Crimp Contacts Crimp Contacts Contact, Socket, 22-20Awg, Crimp; Product Range Amp Te Connectivity
Type Contact Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin Tin; Tin Tin; Tin Plated Contacts
Applications Motor or Generator
OD / Width 0.0252 inch (0.6400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-1241408-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2236752-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details