TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 167301-4

Description
Win Source Part Number: 1363401-167301-4 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod IV Package: Tape & Reel (TR) Product Status: Active Base Product Number: 167301 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363401-167301-4 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod IV Package: Tape & Reel (TR) Product Status: Active Base Product Number: 167301 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 167301-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
167301-4
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 167301-4
Win Source Part Number: 1363401-167301-4 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod IV Package: Tape & Reel (TR) Product Status: Active Base Product Number: 167301 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm)

Win Source Part Number: 1363401-167301-4
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU Mod IV
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 167301
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Gold
Contact Finish Thickness: 31.5µin (0.80µm)

Buy Now Datasheet
Crimp Contacts - 6689731P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6689731P
Crimp Contacts 6689731P
TE Connectivity 167301-4 Crimp Terminal

TE Connectivity 167301-4 Crimp Terminal

Supplier's Site
Crimp Contacts - 6689731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6689731
Crimp Contacts 6689731
TE Connectivity 167301-4 Crimp Terminal

TE Connectivity 167301-4 Crimp Terminal

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 167301-4 6689731P 6689731
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts Crimp Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - Contacts - 86564520064LF - Win Source Electronics
Specs
Contact Material Phosphor Bronze
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0016-1 - Quarktwin Technology Ltd.
Specs
Contact Material Fluorosilicone Silver Aluminium
Base / Spring Metal Aluminum
OD / Width 0.0630 inch (1.6 mm)
View Details