TE Connectivity Connector, D Sub, Housing, Plug, 25 Position; No. Of Positions Amp Te Connectivity 167294-1.

Description
CONNECTOR, D SUB, HOUSING, PLUG, 25 POSITION; NO. OF POSITIONS:25POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DC; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR, D SUB, HOUSING, PLUG, 25 POSITION; NO. OF POSITIONS:25POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DC; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub, Housing, Plug, 25 Position; No. Of Positions Amp Te Connectivity - 28AC7400 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Housing, Plug, 25 Position; No. Of Positions Amp Te Connectivity
28AC7400
Connector, D Sub, Housing, Plug, 25 Position; No. Of Positions Amp Te Connectivity 28AC7400
CONNECTOR, D SUB, HOUSING, PLUG, 25 POSITION; NO. OF POSITIONS:25POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DC; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES

CONNECTOR, D SUB, HOUSING, PLUG, 25 POSITION; NO. OF POSITIONS:25POSITIONS; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DC; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC7400
Product Name Connector, D Sub, Housing, Plug, 25 Position; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details