TE Connectivity Connector, D Sub, Housing, Plug, 25 Position; No. Of Positions Amp Te Connectivity 167294-1

Description
CONNECTOR, D SUB, HOUSING, PLUG, 25 POSITION; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB, HOUSING, PLUG, 25 POSITION; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub, Housing, Plug, 25 Position; No. Of Positions Amp Te Connectivity - 83H9102 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Housing, Plug, 25 Position; No. Of Positions Amp Te Connectivity
83H9102
Connector, D Sub, Housing, Plug, 25 Position; No. Of Positions Amp Te Connectivity 83H9102
CONNECTOR, D SUB, HOUSING, PLUG, 25 POSITION; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

CONNECTOR, D SUB, HOUSING, PLUG, 25 POSITION; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83H9102
Product Name Connector, D Sub, Housing, Plug, 25 Position; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details