TE Connectivity D Sub Housing, Plug, 15 Pos, Metal; No. Of Positions Amp Te Connectivity 167293-1

Description
D SUB HOUSING, PLUG, 15 POS, METAL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB HOUSING, PLUG, 15 POS, METAL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Plug, 15 Pos, Metal; No. Of Positions Amp Te Connectivity - 85H0774 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Plug, 15 Pos, Metal; No. Of Positions Amp Te Connectivity
85H0774
D Sub Housing, Plug, 15 Pos, Metal; No. Of Positions Amp Te Connectivity 85H0774
D SUB HOUSING, PLUG, 15 POS, METAL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB HOUSING, PLUG, 15 POS, METAL; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85H0774
Product Name D Sub Housing, Plug, 15 Pos, Metal; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details