TE Connectivity Plug Housing, Dsub, 9 Position, Unloaded; No. Of Positions Amp Te Connectivity 167292-1

Description
PLUG HOUSING, DSUB, 9 POSITION, UNLOADED; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, DSUB, 9 POSITION, UNLOADED; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, Dsub, 9 Position, Unloaded; No. Of Positions Amp Te Connectivity - 34H2550 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, Dsub, 9 Position, Unloaded; No. Of Positions Amp Te Connectivity
34H2550
Plug Housing, Dsub, 9 Position, Unloaded; No. Of Positions Amp Te Connectivity 34H2550
PLUG HOUSING, DSUB, 9 POSITION, UNLOADED; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

PLUG HOUSING, DSUB, 9 POSITION, UNLOADED; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34H2550
Product Name Plug Housing, Dsub, 9 Position, Unloaded; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details