TE Connectivity Ring Terminals 1670815-2

Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.9 MM  [.586 INCH ] Product Length : 63.5 MM  [2.5 INCH ] Tongue Thickness : 5.8 MM  [.228 INCH ] Wire Size (MMSQ) : 95 Wire Size (AWG) : 3/0 Wire Size (CMA) : 168000 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Wire Insulation Support Retention Type : Crimp Barrel Usage Conditions Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.9 MM  [.586 INCH ] Product Length : 63.5 MM  [2.5 INCH ] Tongue Thickness : 5.8 MM  [.228 INCH ] Wire Size (MMSQ) : 95 Wire Size (AWG) : 3/0 Wire Size (CMA) : 168000 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Wire Insulation Support Retention Type : Crimp Barrel Usage Conditions Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 1670815-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
1670815-2
Ring Terminals 1670815-2
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.9 MM  [.586 INCH ] Product Length : 63.5 MM  [2.5 INCH ] Tongue Thickness : 5.8 MM  [.228 INCH ] Wire Size (MMSQ) : 95 Wire Size (AWG) : 3/0 Wire Size (CMA) : 168000 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Wire Insulation Support Retention Type : Crimp Barrel Usage Conditions Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 14.9 MM  [.586 INCH ]
  • Product Length : 63.5 MM  [2.5 INCH ]
  • Tongue Thickness : 5.8 MM  [.228 INCH ]
  • Wire Size (MMSQ) : 95
  • Wire Size (AWG) : 3/0
  • Wire Size (CMA) : 168000

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Wire Insulation Support Retention Type : Crimp Barrel

Usage Conditions


  • Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1670815-2
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Quick Disconnects - 1-160760-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 26 to 30 AWG
View Details