TE Connectivity Automotive Terminals 1670804-3

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Typical Current Rating (AMP) : 34 Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15 - 13 Wire Size Search (AWG) : 14, 13, 15 Wire Size Search (MMSQ) : 2.5, 1.5, 2 Industry Standards Agency/Standard : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 145 DEGC , 170 DEGC , 130 DEGC , 80 DEGC , 110 DEGC , 100 DEGC , 140 DEGC , 125 DEGC , 150 DEGC , 120 DEGC , 90 DEGC , 85 DEGC  [221 DEGF , 248 DEGF , 302 DEGF , 194 DEGF , 338 DEGF , 284 DEGF , 257 DEGF , 230 DEGF , 185 DEGF , 212 DEGF , 293 DEGF , 176 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Typical Current Rating (AMP) : 34 Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15 - 13 Wire Size Search (AWG) : 14, 13, 15 Wire Size Search (MMSQ) : 2.5, 1.5, 2 Industry Standards Agency/Standard : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 145 DEGC , 170 DEGC , 130 DEGC , 80 DEGC , 110 DEGC , 100 DEGC , 140 DEGC , 125 DEGC , 150 DEGC , 120 DEGC , 90 DEGC , 85 DEGC  [221 DEGF , 248 DEGF , 302 DEGF , 194 DEGF , 338 DEGF , 284 DEGF , 257 DEGF , 230 DEGF , 185 DEGF , 212 DEGF , 293 DEGF , 176 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1670804-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1670804-3
Automotive Terminals 1670804-3
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Typical Current Rating (AMP) : 34 Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15 - 13 Wire Size Search (AWG) : 14, 13, 15 Wire Size Search (MMSQ) : 2.5, 1.5, 2 Industry Standards Agency/Standard : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 145 DEGC , 170 DEGC , 130 DEGC , 80 DEGC , 110 DEGC , 100 DEGC , 140 DEGC , 125 DEGC , 150 DEGC , 120 DEGC , 90 DEGC , 85 DEGC  [221 DEGF , 248 DEGF , 302 DEGF , 194 DEGF , 338 DEGF , 284 DEGF , 257 DEGF , 230 DEGF , 185 DEGF , 212 DEGF , 293 DEGF , 176 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Typical Current Rating (AMP) : 34
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 1.5 - 2.5
  • Wire Size (AWG) : 15 - 13
  • Wire Size Search (AWG) : 14, 13, 15
  • Wire Size Search (MMSQ) : 2.5, 1.5, 2

Industry Standards


  • Agency/Standard : LV214

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 105 DEGC , 145 DEGC , 170 DEGC , 130 DEGC , 80 DEGC , 110 DEGC , 100 DEGC , 140 DEGC , 125 DEGC , 150 DEGC , 120 DEGC , 90 DEGC , 85 DEGC  [221 DEGF , 248 DEGF , 302 DEGF , 194 DEGF , 338 DEGF , 284 DEGF , 257 DEGF , 230 DEGF , 185 DEGF , 212 DEGF , 293 DEGF , 176 DEGF , 266 DEGF ]
  • Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1670804-3
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1544545-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Contact PIN Crimp ST Cable Mount Strip - 792-1-164161-1 - Utmel Electronic Limited
Specs
Type Contact
Material Brass
Plating / Coating Tin
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1241374-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details