TE Connectivity Automotive Terminals 1670144-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 11.75 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 1.9 MM  [.055 - .075 INCH ] Tab Length : 16 MM  [.63 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 Wire Size Search (AWG) : 20, 19, 18 Wire Size Search (MMSQ) : .5, .75, .6 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 9000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 11.75 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 1.9 MM  [.055 - .075 INCH ] Tab Length : 16 MM  [.63 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 Wire Size Search (AWG) : 20, 19, 18 Wire Size Search (MMSQ) : .5, .75, .6 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 9000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1670144-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1670144-1
Automotive Terminals 1670144-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 11.75 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 1.9 MM  [.055 - .075 INCH ] Tab Length : 16 MM  [.63 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 Wire Size Search (AWG) : 20, 19, 18 Wire Size Search (MMSQ) : .5, .75, .6 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 9000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.2mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .6 MM  [.024 INCH ]
  • Mating Tab Width : 1.2 MM  [.047 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 11.75
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.4 - 1.9 MM  [.055 - .075 INCH ]
  • Tab Length : 16 MM  [.63 INCH ]
  • Wire Size (MMSQ) : .5 - .75
  • Wire Size (AWG) : 20
  • Wire Size Search (AWG) : 20, 19, 18
  • Wire Size Search (MMSQ) : .5, .75, .6

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72036

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 9000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity - 86Y9949 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity
86Y9949
Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity 86Y9949
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:MCON 1.2 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Nickel Silicon; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20AWG, CRIMP; Product Range:MCON 1.2 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Nickel Silicon; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 1670144-1 86Y9949
Product Name Automotive Terminals Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity
Type Contact Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin Plated Contacts
Applications Motor or Generator
Length 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
Automotive Terminals - 1-1897562-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Automotive Terminals - 1-1670195-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details