TE Connectivity
D-Sub Connector Contacts
166997-2
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel
Dimensions Wire Size (MMSQ) : .03 - .08 Wire Size (AWG) : 32 - 28
Identification Marking Contact Color Code : Black
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel
Dimensions Wire Size (MMSQ) : .03 - .08 Wire Size (AWG) : 32 - 28
Identification Marking Contact Color Code : Black
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel
Dimensions Wire Size (MMSQ) : .03 - .08 Wire Size (AWG) : 32 - 28
Identification Marking Contact Color Code : Black
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 1.2
- Contact Mating Area Plating Material : Gold
- Contact Size : Size 20
- Contact Type : Pin
- Contact Underplating Material : Nickel
Dimensions
- Wire Size (MMSQ) : .03 - .08
- Wire Size (AWG) : 32 - 28
Identification Marking
- Contact Color Code : Black
Operation/Application
- Circuit Application : Signal
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
166997-2 |
|
Product Name
|
D-Sub Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Insulated
North American
10 to 12 AWG
International
4 to 6 mm2
View Details
Features
RoHS; Insulated
North American
10 to 12 AWG
International
3 to 6 mm2
View Details
Material
Tin
Features
RoHS
North American
18 to 34 AWG
View Details
2 suppliers
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details