TE Connectivity Connector Contacts 166722-1

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : .8 Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter Range : .91 - 1.37 MM  [.035 - .054 INCH ] Wire Size (MMSQ) : .21 - .51 Wire Size (AWG) : 24 - 20 Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 200 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : .8 Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter Range : .91 - 1.37 MM  [.035 - .054 INCH ] Wire Size (MMSQ) : .21 - .51 Wire Size (AWG) : 24 - 20 Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 200 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 166722-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
166722-1
Connector Contacts 166722-1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : .8 Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter Range : .91 - 1.37 MM  [.035 - .054 INCH ] Wire Size (MMSQ) : .21 - .51 Wire Size (AWG) : 24 - 20 Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 200 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICM) : .8
  • Contact Orientation : Straight
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Compatible Insulation Diameter Range : .91 - 1.37 MM  [.035 - .054 INCH ]
  • Wire Size (MMSQ) : .21 - .51
  • Wire Size (AWG) : 24 - 20

Mechanical Attachment


  • PCB Mount Retention : Without
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 200

Product Type Features


  • Applied Pressure : Standard

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
TANDEM SPR.REC.F - 166722-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
TANDEM SPR.REC.F
166722-1
TANDEM SPR.REC.F 166722-1
TANDEM SPR.REC.F

TANDEM SPR.REC.F

Buy Now
General Terminal - 166722-1 - Richardson RFPD
Downers Grove, IL, United States
General Terminal
166722-1
General Terminal 166722-1
Contacts-AMPMODU Machine Applied

Contacts-AMPMODU Machine Applied

Supplier's Site Datasheet
Connector; Socket; MTE (IDC); Copper Alloy; 26-22 AWG; 0.035 to 0.054 in. - 70083228 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Socket; MTE (IDC); Copper Alloy; 26-22 AWG; 0.035 to 0.054 in.
70083228
Connector; Socket; MTE (IDC); Copper Alloy; 26-22 AWG; 0.035 to 0.054 in. 70083228
Socket Connector, MTE (IDC) Contact Type, Copper Alloy Material Contact Wire termination type is crimp Contact mating area plating is gold (30).

Socket Connector, MTE (IDC) Contact Type, Copper Alloy Material Contact

  • Wire termination type is crimp
    Contact mating area plating is gold (30).
Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Richardson RFPD Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 166722-1 166722-1 166722-1 70083228
Product Name Connector Contacts TANDEM SPR.REC.F General Terminal Connector; Socket; MTE (IDC); Copper Alloy; 26-22 AWG; 0.035 to 0.054 in.
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-6 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details