TE Connectivity Connector Contacts 166478-2

Description
Contact Features Contact Base Material : Brass Contact Length : 26.7 MM  [1.05 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .75 Contact Retention Within Housing : With Dimensions Compatible Insulation Diameter Range (INCH) : 1.1 - 1.8 Wire Size (AWG) : 17 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Length : 26.7 MM  [1.05 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .75 Contact Retention Within Housing : With Dimensions Compatible Insulation Diameter Range (INCH) : 1.1 - 1.8 Wire Size (AWG) : 17 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 166478-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
166478-2
Connector Contacts 166478-2
Contact Features Contact Base Material : Brass Contact Length : 26.7 MM  [1.05 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .75 Contact Retention Within Housing : With Dimensions Compatible Insulation Diameter Range (INCH) : 1.1 - 1.8 Wire Size (AWG) : 17 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Length : 26.7 MM  [1.05 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICM) : .75
  • Contact Retention Within Housing : With

Dimensions


  • Compatible Insulation Diameter Range (INCH) : 1.1 - 1.8
  • Wire Size (AWG) : 17

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Solder Dipped

Packaging Features


  • Packaging Method : Reel

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 166478-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Splices - 1-1659298-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details