TE Connectivity Connector Contacts 166461-4

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Length : 22.2 MM  [.87 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .4 Contact Retention Within Housing : With Dimensions Compatible Insulation Diameter Range (INCH) : 2 - 2.5 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Strip Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Length : 22.2 MM  [.87 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .4 Contact Retention Within Housing : With Dimensions Compatible Insulation Diameter Range (INCH) : 2 - 2.5 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Strip Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 166461-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
166461-4
Connector Contacts 166461-4
Contact Features Contact Base Material : Phosphor Bronze Contact Length : 22.2 MM  [.87 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .4 Contact Retention Within Housing : With Dimensions Compatible Insulation Diameter Range (INCH) : 2 - 2.5 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Strip Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Length : 22.2 MM  [.87 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICM) : .4
  • Contact Retention Within Housing : With

Dimensions


  • Compatible Insulation Diameter Range (INCH) : 2 - 2.5

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Solder Dipped

Packaging Features


  • Packaging Method : Strip

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 166461-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details
Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Ring Terminals & Spade Terminals - 1-1627187-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details