TE Connectivity Connector Contacts 1663533-3

Description
Contact Features Contact Base Material : Copper Contact Length : 32.25 MM  [1.27 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Contact Length : 32.25 MM  [1.27 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1663533-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1663533-3
Connector Contacts 1663533-3
Contact Features Contact Base Material : Copper Contact Length : 32.25 MM  [1.27 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder

Contact Features


  • Contact Base Material : Copper
  • Contact Length : 32.25 MM  [1.27 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Size : Size 20
  • Contact Type : Pin

Identification Marking


  • Contact Color Code : None

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Operation/Application


  • Solder Process Feature : Solder Dipped

Packaging Features


  • Packaging Method : Package

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1663533-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175194-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Connector Contacts - 1-163090-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Quick Disconnects - 1-160760-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 26 to 30 AWG
View Details