TE Connectivity Connector Contacts 1663129-5

Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 39.09 MM  [1.391 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Pin Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 39.09 MM  [1.391 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Pin Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1663129-5 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1663129-5
Connector Contacts 1663129-5
Contact Features Contact Base Material : Copper Alloy Contact Length : 39.09 MM  [1.391 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Pin Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Length : 39.09 MM  [1.391 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Size : Size 12
  • Contact Type : Pin

Identification Marking


  • Contact Color Code : None

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Operation/Application


  • Solder Process Feature : Solder Dipped

Packaging Features


  • Packaging Method : Package

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1663129-5
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Connector Contacts - 1-175217-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details