TE Connectivity Connector Contacts 1663128-1

Description
Contact Features Contact Length (INCH) : 1.537 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Contact Features Contact Length (INCH) : 1.537 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1663128-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1663128-1
Connector Contacts 1663128-1
Contact Features Contact Length (INCH) : 1.537 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder

Contact Features


  • Contact Length (INCH) : 1.537
  • Contact Mating Area Plating Material : Unplated
  • Contact Retention Within Housing : With
  • Contact Size : Size 16
  • Contact Type : Pin

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1663128-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tap, Straight, 2.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4186 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Quick Disconnects - 1-1627087-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details
Connector Contacts - 103577-6 - TE Connectivity
Specs
Features RoHS
View Details