TE Connectivity D Sub Contacts 166293-1

Description
TE Connectivity 166293-1
Request a Quote Datasheet
Description
TE Connectivity 166293-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 6809190 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6809190
D Sub Contacts 6809190
TE Connectivity 166293-1

TE Connectivity 166293-1

Supplier's Site
D Sub Contacts - 6809190P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6809190P
D Sub Contacts 6809190P
TE Connectivity 166293-1

TE Connectivity 166293-1

Supplier's Site
D Sub Contacts - 1355156 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
1355156
D Sub Contacts 1355156
TE Connectivity 166293-1

TE Connectivity 166293-1

Supplier's Site
D Sub Contact, Pint, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 98K6001 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pint, 24-20Awg, Crimp; For Use With Amp Te Connectivity
98K6001
D Sub Contact, Pint, 24-20Awg, Crimp; For Use With Amp Te Connectivity 98K6001
D SUB CONTACT, PINT, 24-20AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination Type:Crimp RoHS Compliant: Yes

D SUB CONTACT, PINT, 24-20AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 6809190 6809190P 98K6001
Product Name D Sub Contacts D Sub Contacts D Sub Contact, Pint, 24-20Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin Pin; Pin
Contact Material Brass Brass
Plating / Coating Gold; Gold Gold; Gold Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2297252-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Modified Artificial Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ024 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details