TE Connectivity D Sub Contacts 166292-1

Description
TE Connectivity 166292-1
Request a Quote Datasheet
Description
TE Connectivity 166292-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 6809187P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6809187P
D Sub Contacts 6809187P
TE Connectivity 166292-1

TE Connectivity 166292-1

Supplier's Site
D Sub Contacts - 6809187 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6809187
D Sub Contacts 6809187
TE Connectivity 166292-1

TE Connectivity 166292-1

Supplier's Site
D Sub Contacts - 1648841 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
1648841
D Sub Contacts 1648841
TE Connectivity 166292-1

TE Connectivity 166292-1

Supplier's Site
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity - 98K6000 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity
98K6000
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity 98K6000
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 6809187P 6809187 98K6000
Product Name D Sub Contacts D Sub Contacts D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0016-0005 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Nickel-cobalt-manganese Cathode Material, High Nickel Content(Ni0.9Co0.05Mn0,05) - BMLC-KJ008 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 4.72E-4 inch (0.0120 mm)
View Details