TE Connectivity D Sub Contacts 166291-1

Description
TE Connectivity 166291-1
Request a Quote
Description
TE Connectivity 166291-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 6809175P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6809175P
D Sub Contacts 6809175P
TE Connectivity 166291-1

TE Connectivity 166291-1

Supplier's Site
D Sub Contacts - 6809175 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6809175
D Sub Contacts 6809175
TE Connectivity 166291-1

TE Connectivity 166291-1

Supplier's Site
D Sub Contacts - 1355155 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
1355155
D Sub Contacts 1355155
TE Connectivity 166291-1

TE Connectivity 166291-1

Supplier's Site
Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 08J4478 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
08J4478
Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity 08J4478
CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 6809175P 6809175 08J4478
Product Name D Sub Contacts D Sub Contacts Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-170321-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
OD / Width 0.1181 inch (3 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details