TE Connectivity Circular Contact, Socket, Crimp, 20Awg; Product Range Deutsch Te Connectivity 1662-202-1631

Description
CIRCULAR CONTACT, SOCKET, CRIMP, 20AWG; Product Range:CTJ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:AMP CTJ Series Circular Connectors RoHS Compliant: Yes
Description
CIRCULAR CONTACT, SOCKET, CRIMP, 20AWG; Product Range:CTJ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:AMP CTJ Series Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, Crimp, 20Awg; Product Range Deutsch Te Connectivity - 73AH7457 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Crimp, 20Awg; Product Range Deutsch Te Connectivity
73AH7457
Circular Contact, Socket, Crimp, 20Awg; Product Range Deutsch Te Connectivity 73AH7457
CIRCULAR CONTACT, SOCKET, CRIMP, 20AWG; Product Range:CTJ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:AMP CTJ Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, CRIMP, 20AWG; Product Range:CTJ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:AMP CTJ Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73AH7457
Product Name Circular Contact, Socket, Crimp, 20Awg; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Thermocompression Electrodes -  - Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details