TE Connectivity D Sub Contacts 166053-1

Description
TE Connectivity 166053-1
Request a Quote Datasheet
Description
TE Connectivity 166053-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 7181074P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7181074P
D Sub Contacts 7181074P
TE Connectivity 166053-1

TE Connectivity 166053-1

Supplier's Site
D Sub Contacts - 7181074 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7181074
D Sub Contacts 7181074
TE Connectivity 166053-1

TE Connectivity 166053-1

Supplier's Site
D Sub Contacts - 1895766 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
1895766
D Sub Contacts 1895766
TE Connectivity 166053-1

TE Connectivity 166053-1

Supplier's Site
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 52R3980 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity
52R3980
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity 52R3980
D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series D Sub Plug Housings; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series D Sub Plug Housings; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7181074P 7181074 1895766 52R3980
Product Name D Sub Contacts D Sub Contacts D Sub Contacts D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin Pin Pin; Pin
Contact Material Brass Brass Brass
Plating / Coating Gold; Gold Gold; Gold Gold; Nickel; Tin; Gold, nickel, tin Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Hard Carbon Powder for Lithium Ion Battery Anode - BMLC-KJ018 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details