TE Connectivity Contact, Socket, Crimp, 28-24Awg; For Use With Amp Te Connectivity 166052-1

Description
CONTACT, SOCKET, CRIMP, 28-24AWG; For Use With:TE D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 28-24AWG; For Use With:TE D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 28-24Awg; For Use With Amp Te Connectivity - 11H8069 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 28-24Awg; For Use With Amp Te Connectivity
11H8069
Contact, Socket, Crimp, 28-24Awg; For Use With Amp Te Connectivity 11H8069
CONTACT, SOCKET, CRIMP, 28-24AWG; For Use With:TE D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 28-24AWG; For Use With:TE D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity - 51X1914 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity
51X1914
Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity 51X1914
CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:TE D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination RoHS Compliant: Yes

CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:TE D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 11H8069
Product Name Contact, Socket, Crimp, 28-24Awg; For Use With Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0032 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Type 2 Hard Carbon - BMLC-KJ028 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 1.97E-4 inch (0.0050 mm)
View Details