TE Connectivity D Sub Contacts 166051-1

Description
TE Connectivity 166051-1
Request a Quote Datasheet
Description
TE Connectivity 166051-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 7181229P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7181229P
D Sub Contacts 7181229P
TE Connectivity 166051-1

TE Connectivity 166051-1

Supplier's Site
D Sub Contacts - 7181229 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7181229
D Sub Contacts 7181229
TE Connectivity 166051-1

TE Connectivity 166051-1

Supplier's Site
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts - 166051-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
166051-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts 166051-1
Win Source Part Number: 1362847-166051-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Fake Threat In the Open Market: 43 pct. Type: Signal MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Features: Insulation Support Base Product Number: 166051 HTSUS: 8536.90.4000 ECCN: EAR99 Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Type: Female Socket Contact Material: Phosphor Bronze Contact Size: 20 DF Contact Form: Stamped Termination Finish: Tin

Win Source Part Number: 1362847-166051-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Fake Threat In the Open Market: 43 pct.
Type: Signal
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Tape & Reel (TR)
Product Status: Active
Features: Insulation Support
Base Product Number: 166051
HTSUS: 8536.90.4000
ECCN: EAR99
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Type: Female Socket
Contact Material: Phosphor Bronze
Contact Size: 20 DF
Contact Form: Stamped
Termination Finish: Tin

Buy Now Datasheet
Contact, Socket, Awg24-20, Hd-20; For Use With Amp Te Connectivity - 52R3978 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Awg24-20, Hd-20; For Use With Amp Te Connectivity
52R3978
Contact, Socket, Awg24-20, Hd-20; For Use With Amp Te Connectivity 52R3978
CONTACT, SOCKET, AWG24-20, HD-20; For Use With:AMPLIMITE HD-20 Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; RoHS Compliant: Yes

CONTACT, SOCKET, AWG24-20, HD-20; For Use With:AMPLIMITE HD-20 Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Crimp, Socket, 24-20Awg, Reel; For Use With Amp Te Connectivity - 35X2657 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Socket, 24-20Awg, Reel; For Use With Amp Te Connectivity
35X2657
Contact, Crimp, Socket, 24-20Awg, Reel; For Use With Amp Te Connectivity 35X2657
CONTACT, CRIMP, SOCKET, 24-20AWG, REEL; For Use With:AMPLIMITE HD-20 Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG RoHS Compliant: Yes

CONTACT, CRIMP, SOCKET, 24-20AWG, REEL; For Use With:AMPLIMITE HD-20 Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7181229P 7181229 166051-1 52R3978
Product Name D Sub Contacts D Sub Contacts Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Contact, Socket, Awg24-20, Hd-20; For Use With Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details