TE Connectivity
Connector Contacts
166047-1
Description
Contact Features Contact Base Material : Copper Alloy, Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Orientation : Straight Contact Size : Size 20 Contact Type : Pin Mating Pin Diameter : 1 MM [.039 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1 MICM [39.37 MICIN ]
Dimensions Compatible Insulation Diameter Range : 1.22 MM [.05 - .14 INCH ] Wire Size (MMSQ) : .05 - .14 Wire Size (AWG) : 30 - 26
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel Packaging Quantity : 2000
Product Type Features Discrete Wire Type : Solid, Stranded
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Alloy, Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Orientation : Straight Contact Size : Size 20 Contact Type : Pin Mating Pin Diameter : 1 MM [.039 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1 MICM [39.37 MICIN ]
Dimensions Compatible Insulation Diameter Range : 1.22 MM [.05 - .14 INCH ] Wire Size (MMSQ) : .05 - .14 Wire Size (AWG) : 30 - 26
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel Packaging Quantity : 2000
Product Type Features Discrete Wire Type : Solid, Stranded
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Alloy, Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Orientation : Straight Contact Size : Size 20 Contact Type : Pin Mating Pin Diameter : 1 MM [.039 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1 MICM [39.37 MICIN ]
Dimensions Compatible Insulation Diameter Range : 1.22 MM [.05 - .14 INCH ] Wire Size (MMSQ) : .05 - .14 Wire Size (AWG) : 30 - 26
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel Packaging Quantity : 2000
Product Type Features Discrete Wire Type : Solid, Stranded
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Contact Features
- Contact Base Material : Copper Alloy, Brass
- Contact Current Rating (Max) (AMP) : 7.5
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ]
- Contact Orientation : Straight
- Contact Size : Size 20
- Contact Type : Pin
- Mating Pin Diameter : 1 MM [.039 INCH ]
- Wire Contact Termination Area Plating Material : Tin
- Wire Contact Termination Area Plating Thickness : 1 MICM [39.37 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : 1.22 MM [.05 - .14 INCH ]
- Wire Size (MMSQ) : .05 - .14
- Wire Size (AWG) : 30 - 26
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 2000
Product Type Features
- Discrete Wire Type : Solid, Stranded
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
166047-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
22 to 26 AWG
International
0.1200 to 0.3300 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details