TE Connectivity Lamp, Indicator, Incand, T-3/4; Lamp Base Type Alcoswitch Te Connectivity 165TZ

Description
LAMP, INDICATOR, INCAND, T-3/4; Lamp Base Type:Midget Flange; Mounting Hole Dia:-; Current Rating:6A; Supply Voltage:-; Lens Shape:-; Product Range:165 Series; Bulb Size:T-3/4 (1.8mm) RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, INCAND, T-3/4; Lamp Base Type:Midget Flange; Mounting Hole Dia:-; Current Rating:6A; Supply Voltage:-; Lens Shape:-; Product Range:165 Series; Bulb Size:T-3/4 (1.8mm) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incand, T-3/4; Lamp Base Type Alcoswitch Te Connectivity - 92F6186 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incand, T-3/4; Lamp Base Type Alcoswitch Te Connectivity
92F6186
Lamp, Indicator, Incand, T-3/4; Lamp Base Type Alcoswitch Te Connectivity 92F6186
LAMP, INDICATOR, INCAND, T-3/4; Lamp Base Type:Midget Flange; Mounting Hole Dia:-; Current Rating:6A; Supply Voltage:-; Lens Shape:-; Product Range:165 Series; Bulb Size:T-3/4 (1.8mm) RoHS Compliant: Yes

LAMP, INDICATOR, INCAND, T-3/4; Lamp Base Type:Midget Flange; Mounting Hole Dia:-; Current Rating:6A; Supply Voltage:-; Lens Shape:-; Product Range:165 Series; Bulb Size:T-3/4 (1.8mm) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 92F6186
Product Name Lamp, Indicator, Incand, T-3/4; Lamp Base Type Alcoswitch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 32820660 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Incandescent Lamp - 4758988 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Coated Incandescent Lamp - 75WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details
25W White Light Bulb - A92-23 - Miles Scientific (Analtech)
Miles Scientific (Analtech)
Specs
Lamp Power 25 watts
View Details