Body Features Product Weight : .198 KG [.437 LB ]
Dimensions Bolt Size : 2 x M8 Compatible Conductor Cross-Section Range (Copper) (MMSQ) : 6 - 70 Compatible Conductor Diameter Range - Copper (MM) : 2.7 - 10.5
Electrical Characteristics Voltage Class (KV) : ≤ 42
Industry Standards Compatible With Approved Standards Products : VDE 0210 & 0212
Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 20
Operation/Applicatio
n Power Component Application Type : Overhead
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Bolted Type Power System Clamp Style : Bolted Parallel Groove Clamp
Body Features
- Product Weight : .198 KG [.437 LB ]
Dimensions
- Bolt Size : 2 x M8
- Compatible Conductor Cross-Section Range (Copper) (MMSQ) : 6 - 70
- Compatible Conductor Diameter Range - Copper (MM) : 2.7 - 10.5
Electrical Characteristics
- Voltage Class (KV) : ≤ 42
Industry Standards
- Compatible With Approved Standards Products : VDE 0210 & 0212
Mechanical Attachment
- Tightening Torque Range (Recommended) (NEWTM) : 20
Operation/Application
- Power Component Application Type : Overhead
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Bolted Type
- Power System Clamp Style : Bolted Parallel Groove Clamp