TE Connectivity DIMM Sockets 1658912-2

Description
Body Features Connector Profile : Low Ejector Location : Both Ends Ejector Material : High Temperature Thermoplastic Ejector Material Color : Natural Ejector Type : Standard Latch Color : Natural Latch Material : High Temperature Thermoplastic Module Key Type : Center PCB Retention Feature Material : Copper Alloy Retention Post Location : Both Ends Configuration Features Module Orientation : 25° Number of Bays : 2 Number of Keys : 1 Number of Positions : 240 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Memory Socket Type : Memory Card PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.1 MICIN ] Socket Style : DIMM Dimensions Center Retention Hole Diameter : 1.8 MM , 1.8 x 2.45 MM  [.07 INCH ] Profile Height from PCB : 16.2 MM  [.63 INCH ] Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Electrical Characteristics DRAM Voltage (V) : 1.8 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center Mount Angle : Right Angle PCB Mount Retention : With PCB Mount Retention Type : Boardlock PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board DRAM Type : Double Data Rate (DDR) 2 Termination Features Insertion Style : Direct Insert Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Low Ejector Location : Both Ends Ejector Material : High Temperature Thermoplastic Ejector Material Color : Natural Ejector Type : Standard Latch Color : Natural Latch Material : High Temperature Thermoplastic Module Key Type : Center PCB Retention Feature Material : Copper Alloy Retention Post Location : Both Ends Configuration Features Module Orientation : 25° Number of Bays : 2 Number of Keys : 1 Number of Positions : 240 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Memory Socket Type : Memory Card PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.1 MICIN ] Socket Style : DIMM Dimensions Center Retention Hole Diameter : 1.8 MM , 1.8 x 2.45 MM  [.07 INCH ] Profile Height from PCB : 16.2 MM  [.63 INCH ] Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Electrical Characteristics DRAM Voltage (V) : 1.8 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center Mount Angle : Right Angle PCB Mount Retention : With PCB Mount Retention Type : Boardlock PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board DRAM Type : Double Data Rate (DDR) 2 Termination Features Insertion Style : Direct Insert Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIMM Sockets - 1658912-2 - TE Connectivity
Berwyn, PA, United States
DIMM Sockets
1658912-2
DIMM Sockets 1658912-2
Body Features Connector Profile : Low Ejector Location : Both Ends Ejector Material : High Temperature Thermoplastic Ejector Material Color : Natural Ejector Type : Standard Latch Color : Natural Latch Material : High Temperature Thermoplastic Module Key Type : Center PCB Retention Feature Material : Copper Alloy Retention Post Location : Both Ends Configuration Features Module Orientation : 25° Number of Bays : 2 Number of Keys : 1 Number of Positions : 240 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Memory Socket Type : Memory Card PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.1 MICIN ] Socket Style : DIMM Dimensions Center Retention Hole Diameter : 1.8 MM , 1.8 x 2.45 MM  [.07 INCH ] Profile Height from PCB : 16.2 MM  [.63 INCH ] Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Electrical Characteristics DRAM Voltage (V) : 1.8 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center Mount Angle : Right Angle PCB Mount Retention : With PCB Mount Retention Type : Boardlock PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board DRAM Type : Double Data Rate (DDR) 2 Termination Features Insertion Style : Direct Insert Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Low
  • Ejector Location : Both Ends
  • Ejector Material : High Temperature Thermoplastic
  • Ejector Material Color : Natural
  • Ejector Type : Standard
  • Latch Color : Natural
  • Latch Material : High Temperature Thermoplastic
  • Module Key Type : Center
  • PCB Retention Feature Material : Copper Alloy
  • Retention Post Location : Both Ends

Configuration Features


  • Module Orientation : 25°
  • Number of Bays : 2
  • Number of Keys : 1
  • Number of Positions : 240
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • Memory Socket Type : Memory Card
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.1 MICIN ]
  • Socket Style : DIMM

Dimensions


  • Center Retention Hole Diameter : 1.8 MM , 1.8 x 2.45 MM  [.07 INCH ]
  • Profile Height from PCB : 16.2 MM  [.63 INCH ]
  • Row-to-Row Spacing : 1.9 MM  [.075 INCH ]

Electrical Characteristics


  • DRAM Voltage (V) : 1.8

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Center
  • Mount Angle : Right Angle
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • PCB Mounting Style : Through Hole - Solder

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 32

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • DRAM Type : Double Data Rate (DDR) 2

Termination Features


  • Insertion Style : Direct Insert
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1658912-2
Product Name DIMM Sockets
Product Type IC Socket
Socket Type DIMM
Mounting Board Mount
Voltage Rating 1.8 volts
Current Rating 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103233-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103166-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 103349-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102160-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details