Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224208-1658821-1
Termination: Through Hole
Shielding: Shielded
Orientation: Right Angle
Number of Pins: 96
Categories: Custom Parts
Number of Cores: 8
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
ELV: Compliant
Max Operating Temperature: -70 °C
Preloaded: Yes
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1224208-1658821-1 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 1658821-1 |