TE Connectivity Hd D-Sub Housing, 15Pos, Rcpt, De, Steel; No. Of Positions Amp Te Connectivity 1658690-1

Description
HD D-SUB HOUSING, 15POS, RCPT, DE, STEEL; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:1; Product Range:AMPLIMITE HDP 22 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
HD D-SUB HOUSING, 15POS, RCPT, DE, STEEL; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:1; Product Range:AMPLIMITE HDP 22 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Housing, 15Pos, Rcpt, De, Steel; No. Of Positions Amp Te Connectivity - 95Y8644 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, 15Pos, Rcpt, De, Steel; No. Of Positions Amp Te Connectivity
95Y8644
Hd D-Sub Housing, 15Pos, Rcpt, De, Steel; No. Of Positions Amp Te Connectivity 95Y8644
HD D-SUB HOUSING, 15POS, RCPT, DE, STEEL; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:1; Product Range:AMPLIMITE HDP 22 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

HD D-SUB HOUSING, 15POS, RCPT, DE, STEEL; No. of Positions:15Positions; Connector Type:High Density D Sub; Connector Shell Size:1; Product Range:AMPLIMITE HDP 22 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Housing, Rcpt, 15Ways, 1, Steel Rohs Compliant Amp Te Connectivity - 70AH7064 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Rcpt, 15Ways, 1, Steel Rohs Compliant Amp Te Connectivity
70AH7064
D-Sub Housing, Rcpt, 15Ways, 1, Steel Rohs Compliant Amp Te Connectivity 70AH7064
D-SUB HOUSING, RCPT, 15WAYS, 1, STEEL ROHS COMPLIANT: YES

D-SUB HOUSING, RCPT, 15WAYS, 1, STEEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95Y8644
Product Name Hd D-Sub Housing, 15Pos, Rcpt, De, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details