TE Connectivity Contacts - Multi Purpose 1658686-4

Description
CONN SOCKET 22-28AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 22-28AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A31956-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31956-ND
Contacts - Multi Purpose A31956-ND
CONN SOCKET 22-28AWG GOLD CRIMP

CONN SOCKET 22-28AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contacts - 3148026 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
3148026
D Sub Contacts 3148026
TE Connectivity 1658686-4

TE Connectivity 1658686-4

Supplier's Site
D Sub Contacts - 3148026P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
3148026P
D Sub Contacts 3148026P
TE Connectivity 1658686-4

TE Connectivity 1658686-4

Supplier's Site
D Sub Contacts - 1648528 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
1648528
D Sub Contacts 1648528
TE Connectivity 1658686-4

TE Connectivity 1658686-4

Supplier's Site
Connectors, Interconnects - Contacts - Multi Purpose - 1658686-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1658686-4
Connectors, Interconnects - Contacts - Multi Purpose 1658686-4
Win Source Part Number: 1363051-1658686-4 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 50 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-22 Package: Bulk Product Status: Active Base Product Number: 1658686 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Phosphor Bronze

Win Source Part Number: 1363051-1658686-4
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 50 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-22
Package: Bulk
Product Status: Active
Base Product Number: 1658686
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-28 AWG
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Phosphor Bronze

Buy Now Datasheet
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity - 42K6708 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity
42K6708
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity 42K6708
D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Size:22 RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Size:22 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number A31956-ND 3148026 3148026P 1658686-4 42K6708
Product Name Contacts - Multi Purpose D Sub Contacts D Sub Contacts Connectors, Interconnects - Contacts - Multi Purpose D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Socket or Receptacle Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Na3Zr2Si2PO12 Solid Electrolyte Powder - BMLC-KJ026 - Matexcel
Specs
Shape / Form Powder
Applications Battery or Fuel Cell
View Details