TE Connectivity Contacts - Multi Purpose 1658686-3

Description
CONN SOCKET 22-28AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 22-28AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A31956TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31956TR-ND
Contacts - Multi Purpose A31956TR-ND
CONN SOCKET 22-28AWG GOLD CRIMP

CONN SOCKET 22-28AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A31956CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31956CT-ND
Contacts - Multi Purpose A31956CT-ND
CONN SOCKET 22-28AWG GOLD CRIMP

CONN SOCKET 22-28AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity - 42K6707 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity
42K6707
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity 42K6707
D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity - 17AH9915 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity
17AH9915
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity 17AH9915
D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; For Use With:AMP AMPLIMITE Series D-SUB Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; For Use With:AMP AMPLIMITE Series D-SUB Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A31956TR-ND 42K6707
Product Name Contacts - Multi Purpose D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0710 inch (1.8 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details