TE Connectivity Contacts - Multi Purpose 1658686-1

Description
CONN SOCKET 22-28AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 22-28AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A100467CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A100467CT-ND
Contacts - Multi Purpose A100467CT-ND
CONN SOCKET 22-28AWG GOLD CRIMP

CONN SOCKET 22-28AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A100467TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A100467TR-ND
Contacts - Multi Purpose A100467TR-ND
CONN SOCKET 22-28AWG GOLD CRIMP

CONN SOCKET 22-28AWG GOLD CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 1658686-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1658686-1
Connectors, Interconnects - Contacts - Multi Purpose 1658686-1
Win Source Part Number: 1362873-1658686-1 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 60 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-22 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1658686 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze

Win Source Part Number: 1362873-1658686-1
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 60 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-22
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1658686
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-28 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze

Buy Now Datasheet
D Sub Contacts - 7181207P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7181207P
D Sub Contacts 7181207P
TE Connectivity 1658686-1

TE Connectivity 1658686-1

Supplier's Site
D Sub Contacts - 7181207 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7181207
D Sub Contacts 7181207
TE Connectivity 1658686-1

TE Connectivity 1658686-1

Supplier's Site
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity - 42K6705 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity
42K6705
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity 42K6705
D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; For Use With:AMPLIMITE HDP-22 Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; For Use With:AMPLIMITE HDP-22 Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 22 Df, Strip; For Use With Amp Te Connectivity - 52R3977 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22 Df, Strip; For Use With Amp Te Connectivity
52R3977
Contact, Socket, 22 Df, Strip; For Use With Amp Te Connectivity 52R3977
CONTACT, SOCKET, 22 DF, STRIP; For Use With:AMPLIMITE HDP-22 Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; RoHS Compliant: Yes

CONTACT, SOCKET, 22 DF, STRIP; For Use With:AMPLIMITE HDP-22 Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number A100467CT-ND 1658686-1 7181207P 7181207 42K6705
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose D Sub Contacts D Sub Contacts D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Socket or Receptacle Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Nickel-cobalt-manganese Cathode Material, High Nickel Content(Ni0.9Co0.05Mn0,05) - BMLC-KJ008 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 4.72E-4 inch (0.0120 mm)
View Details