TE Connectivity D Sub Shell, Receptacle, 78 Position, Steel; No. Of Positions Amp Te Connectivity 1658685-1

Description
D SUB SHELL, RECEPTACLE, 78 POSITION, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-22 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, RECEPTACLE, 78 POSITION, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-22 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 78 Position, Steel; No. Of Positions Amp Te Connectivity - 76K0887 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 78 Position, Steel; No. Of Positions Amp Te Connectivity
76K0887
D Sub Shell, Receptacle, 78 Position, Steel; No. Of Positions Amp Te Connectivity 76K0887
D SUB SHELL, RECEPTACLE, 78 POSITION, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-22 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, 78 POSITION, STEEL; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-22 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector Housing, Amplimite Hdp-22 Series, High Density D Sub, 5, Receptacle, 78, Metal Body Rohs Compliant Amp Te Connectivity - 87X9818 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Amplimite Hdp-22 Series, High Density D Sub, 5, Receptacle, 78, Metal Body Rohs Compliant Amp Te Connectivity
87X9818
D Sub Connector Housing, Amplimite Hdp-22 Series, High Density D Sub, 5, Receptacle, 78, Metal Body Rohs Compliant Amp Te Connectivity 87X9818
D Sub Connector Housing, Amplimite HDP-22 Series, High Density D Sub, 5, Receptacle, 78, Metal Body RoHS Compliant: Yes

D Sub Connector Housing, Amplimite HDP-22 Series, High Density D Sub, 5, Receptacle, 78, Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76K0887
Product Name D Sub Shell, Receptacle, 78 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details