TE Connectivity D Sub Shell, Receptacle, 62 Position, Steel; No. Of Positions Amp Te Connectivity 1658684-1

Description
D SUB SHELL, RECEPTACLE, 62 POSITION, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-22 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, RECEPTACLE, 62 POSITION, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-22 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 62 Position, Steel; No. Of Positions Amp Te Connectivity - 16M2756 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 62 Position, Steel; No. Of Positions Amp Te Connectivity
16M2756
D Sub Shell, Receptacle, 62 Position, Steel; No. Of Positions Amp Te Connectivity 16M2756
D SUB SHELL, RECEPTACLE, 62 POSITION, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-22 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, 62 POSITION, STEEL; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-22 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M2756
Product Name D Sub Shell, Receptacle, 62 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details